Broadcom Inc. Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps HDSP-2131

Description
The HDSP-2131 (yellow) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an on board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2131 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus. These features make the HDSP-2131 ideally suited for applications where a hermetic, low power alphanumeric display is required.
Request a Quote Datasheet
Description
The HDSP-2131 (yellow) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an on board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2131 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus. These features make the HDSP-2131 ideally suited for applications where a hermetic, low power alphanumeric display is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps - HDSP-2131 - Broadcom Inc.
San Jose, CA, USA
Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps
HDSP-2131
Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps HDSP-2131
The HDSP-2131 (yellow) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an on board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2131 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus. These features make the HDSP-2131 ideally suited for applications where a hermetic, low power alphanumeric display is required.

The HDSP-2131 (yellow) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an on board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2131 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus. These features make the HDSP-2131 ideally suited for applications where a hermetic, low power alphanumeric display is required.

Supplier's Site
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2131 - 1179719-HDSP-2131 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2131
1179719-HDSP-2131
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2131 1179719-HDSP-2131
Manufacturer: Broadcom Limited Win Source Part Number: 1179719-HDSP-2131 Color: Yellow Configuration: 5 x 7 Interface: Parallel, 8-Bit Millicandela Rating: 2.50mcd ~ 20.28mcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Parts Dimension: 1.68" L x 0.39" W x 0.25" H (42.72mm x 9.91mm x 6.35mm)

Manufacturer: Broadcom Limited
Win Source Part Number: 1179719-HDSP-2131
Color: Yellow
Configuration: 5 x 7
Interface: Parallel, 8-Bit
Millicandela Rating: 2.50mcd ~ 20.28mcd
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Parts Dimension: 1.68" L x 0.39" W x 0.25" H (42.72mm x 9.91mm x 6.35mm)

Buy Now
LED Dot Matrix and Cluster - 516-2394-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-2394-ND
LED Dot Matrix and Cluster 516-2394-ND
"Dot Matrix Display Module 5 x 7 Yellow Parallel, 8-Bit 1.68"" L x 0.39"" W x 0.25"" H (42.72mm x 9.91mm x 6.35mm)"

"Dot Matrix Display Module 5 x 7 Yellow Parallel, 8-Bit 1.68"" L x 0.39"" W x 0.25"" H (42.72mm x 9.91mm x 6.35mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-2131
LED Displays & Accessories HDSP-2131
LED Displays & Accessories Yellow 585nm 5x7 Smart Display

LED Displays & Accessories Yellow 585nm 5x7 Smart Display

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-2131 1179719-HDSP-2131 516-2394-ND HDSP-2131
Product Name Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2131 LED Dot Matrix and Cluster LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric
LED Color Yellow Yellow
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Low Current Seven Segment Displays - HDSP-5557 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
2 suppliers