Broadcom Inc. Glass/Ceramic Hexadecimal Display For Industrial Applications. HDSP-0794

Description
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. This hermetic HDSP-0794 displays utilize a solder glass frit seal. This hexadecimal devices decode positive BCD logic into 16 characters,"0-9, A-F." An input is provided on the hexadecimal device to blank the display (all LED off) without losing the contents of the memory.
Request a Quote Datasheet
Description
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. This hermetic HDSP-0794 displays utilize a solder glass frit seal. This hexadecimal devices decode positive BCD logic into 16 characters,"0-9, A-F." An input is provided on the hexadecimal device to blank the display (all LED off) without losing the contents of the memory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass/Ceramic Hexadecimal Display For Industrial Applications. - HDSP-0794 - Broadcom Inc.
San Jose, CA, USA
Glass/Ceramic Hexadecimal Display For Industrial Applications.
HDSP-0794
Glass/Ceramic Hexadecimal Display For Industrial Applications. HDSP-0794
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. This hermetic HDSP-0794 displays utilize a solder glass frit seal. This hexadecimal devices decode positive BCD logic into 16 characters,"0-9, A-F." An input is provided on the hexadecimal device to blank the display (all LED off) without losing the contents of the memory.

This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. This hermetic HDSP-0794 displays utilize a solder glass frit seal.
This hexadecimal devices decode positive BCD logic into 16 characters,"0-9, A-F." An input is provided on the hexadecimal device to blank the display (all LED off) without losing the contents of the memory.

Supplier's Site
LED Character and Numeric - HDSP-0794-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-0794-ND
LED Character and Numeric HDSP-0794-ND
"Display Modules - LED Character and Numeric Red 7-Segment, Hexadecimal 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

"Display Modules - LED Character and Numeric Red 7-Segment, Hexadecimal 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-0794
LED Displays & Accessories HDSP-0794
LED Displays & Accessories Red 626nm Hex and Numeric

LED Displays & Accessories Red 626nm Hex and Numeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-0794 HDSP-0794-ND HDSP-0794
Product Name Glass/Ceramic Hexadecimal Display For Industrial Applications. LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Character Type Numeric
LED Color High Efficiency Red Red
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
Numeric DIsplays for Industrial Applications - HDSP-0863 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Yellow
View Details
3 suppliers