Broadcom Inc. Numeric DIsplays for Industrial Applications HDSP-0863

Description
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). The numeric device incorporate an on-board IC that contains the data memory, decoder and display driver functions. The numeric device decode positive BCD logic into characters "0-9", a "-" sign, decimal point, and a test pattern. The over range device displays " /- 1" and right hand decimal point and is typically driven via external switching transistors.
Request a Quote Datasheet
Description
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). The numeric device incorporate an on-board IC that contains the data memory, decoder and display driver functions. The numeric device decode positive BCD logic into characters "0-9", a "-" sign, decimal point, and a test pattern. The over range device displays " /- 1" and right hand decimal point and is typically driven via external switching transistors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Numeric DIsplays for Industrial Applications - HDSP-0863 - Broadcom Inc.
San Jose, CA, USA
Numeric DIsplays for Industrial Applications
HDSP-0863
Numeric DIsplays for Industrial Applications HDSP-0863
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). The numeric device incorporate an on-board IC that contains the data memory, decoder and display driver functions. The numeric device decode positive BCD logic into characters "0-9", a "-" sign, decimal point, and a test pattern. The over range device displays " /- 1" and right hand decimal point and is typically driven via external switching transistors.

This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). The numeric device incorporate an on-board IC that contains the data memory, decoder and display driver functions. The numeric device decode positive BCD logic into characters "0-9", a "-" sign, decimal point, and a test pattern.
The over range device displays " /- 1" and right hand decimal point and is typically driven via external switching transistors.

Supplier's Site
LED Character and Numeric - HDSP-0863-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-0863-ND
LED Character and Numeric HDSP-0863-ND
"Display Modules - LED Character and Numeric Yellow 7-Segment +/-1 (overflow) Character Common Anode 1.9V 8mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

"Display Modules - LED Character and Numeric Yellow 7-Segment +/-1 (overflow) Character Common Anode 1.9V 8mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-0863
LED Displays & Accessories HDSP-0863
LED Displays & Accessories Yellow 585nm Hex and Numeric

LED Displays & Accessories Yellow 585nm Hex and Numeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-0863 HDSP-0863-ND HDSP-0863
Product Name Numeric DIsplays for Industrial Applications LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Character Type Numeric
LED Color Yellow Yellow
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
13mm Display Slim Font Seven Segment Displays - HDSP-561G - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
2 suppliers