Broadcom Inc. High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2904

Description
The HCMS-2904 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays. Application Telecommunications Equipment Portable Data Entry Devices Computer Peripherals Medical Equipment Test Equipment Business Machines Avionics Industrial Controls
Datasheet
Description
The HCMS-2904 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays. Application Telecommunications Equipment Portable Data Entry Devices Computer Peripherals Medical Equipment Test Equipment Business Machines Avionics Industrial Controls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2904 - Broadcom Inc.
San Jose, CA, USA
High Performance CMOS 5 x 7 Alphanumeric Displays
HCMS-2904
High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2904
The HCMS-2904 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays. Application Telecommunications Equipment Portable Data Entry Devices Computer Peripherals Medical Equipment Test Equipment Business Machines Avionics Industrial Controls

The HCMS-2904 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.
Application

  • Telecommunications Equipment
  • Portable Data Entry Devices
  • Computer Peripherals
  • Medical Equipment
  • Test Equipment
  • Business Machines
  • Avionics
  • Industrial Controls
Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HCMS-2904
LED Displays & Accessories HCMS-2904
LED Displays & Accessories Orange 602nm 1x4 Alphanumeric

LED Displays & Accessories Orange 602nm 1x4 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HCMS-2904 HCMS-2904
Product Name High Performance CMOS 5 x 7 Alphanumeric Displays LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Orange
Number of Rows 1 #
Number of Characters 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5521 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
4 suppliers