Broadcom Inc. 14.2 mm (0.56 inch) Seven Segment Displays HDSP-5521

Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Request a Quote Datasheet
Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5521 - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) Seven Segment Displays
HDSP-5521
14.2 mm (0.56 inch) Seven Segment Displays HDSP-5521
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.

The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device.
This display is ideal for most applications.

Supplier's Site
LED Character and Numeric - 516-1216-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1216-5-ND
LED Character and Numeric 516-1216-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2.1V 20mA 0.670"" H x 0.990"" W x 0.315"" D (17.02mm x 25.15mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2.1V 20mA 0.670"" H x 0.990"" W x 0.315"" D (17.02mm x 25.15mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-5521
LED Displays & Accessories HDSP-5521
LED Displays & Accessories Red 626nm 0.56in 7 Segment

LED Displays & Accessories Red 626nm 0.56in 7 Segment

Buy Now Datasheet
Led Display, 0.56, He-Red; Led Colour Broadcom - 97K1135 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 0.56, He-Red; Led Colour Broadcom
97K1135
Led Display, 0.56, He-Red; Led Colour Broadcom 97K1135
LED DISPLAY, 0.56", HE-RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:3.7mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LED DISPLAY, 0.56", HE-RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:3.7mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-5521 516-1216-5-ND HDSP-5521 97K1135
Product Name 14.2 mm (0.56 inch) Seven Segment Displays LED Character and Numeric LED Displays & Accessories Led Display, 0.56, He-Red; Led Colour Broadcom
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color High Efficiency Red Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Eight Character 5mm and 7mm Smart Alphanumeric Displays - HDSP-2500 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Orange
View Details
2 suppliers