Broadcom Inc. Standard LEDs - SMD ASMT-UWB1-NX7E2

Description
Standard LEDs - SMD PLCC2,Top Mt,HBWhite
Datasheet
Description
Standard LEDs - SMD PLCC2,Top Mt,HBWhite
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-UWB1-NX7E2
Standard LEDs - SMD ASMT-UWB1-NX7E2
Standard LEDs - SMD PLCC2,Top Mt,HBWhite

Standard LEDs - SMD PLCC2,Top Mt,HBWhite

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number ASMT-UWB1-NX7E2
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3B2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 6500 K
View Details
5 suppliers