Broadcom Inc. OneWhite SMT PLCC-2 LED Indicator ASMT-UWB1-NX3B2

Description
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3B2 - Broadcom Inc.
San Jose, CA, USA
OneWhite SMT PLCC-2 LED Indicator
ASMT-UWB1-NX3B2
OneWhite SMT PLCC-2 LED Indicator ASMT-UWB1-NX3B2
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.

Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions.
To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin.
These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-2958-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2958-2-ND
LED Indication - Discrete 516-2958-2-ND
White, Cool 6500K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Cool 6500K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 516-2958-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2958-6-ND
LED Indication - Discrete 516-2958-6-ND
White, Cool 6500K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Cool 6500K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 516-2958-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2958-1-ND
LED Indication - Discrete 516-2958-1-ND
White, Cool 6500K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Cool 6500K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - ASMT-UWB1-NX3B2
861974-ASMT-UWB1-NX3B2
LED Indication - Discrete - ASMT-UWB1-NX3B2 861974-ASMT-UWB1-NX3B2
Manufacturer: Broadcom Limited Win Source Part Number: 861974-ASMT-UWB1-NX3 B2 Features: White, Cool 6500K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Package: 4-SMD, Flat Lead Exposed Pad Mounting: Surface Mount Family Name: ASMT-UWB1 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-2958-6, 516-2958-1, 516-2958-2, ASMT-UWB1-NX3B2-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 861974-ASMT-UWB1-NX3B2
Features: White, Cool 6500K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad
Package: Reel - TR
Package: 4-SMD, Flat Lead Exposed Pad
Mounting: Surface Mount
Family Name: ASMT-UWB1
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2958-6, 516-2958-1, 516-2958-2, ASMT-UWB1-NX3B2-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-UWB1-NX3B2
Standard LEDs - SMD ASMT-UWB1-NX3B2
Standard LEDs - SMD White, 6500K 2300mcd, 20mA

Standard LEDs - SMD White, 6500K 2300mcd, 20mA

Buy Now Datasheet
Led, Cool White, 3.55 Cd, 120 , 20 Ma, 2.8 V Rohs Compliant Broadcom - 58Y4572 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cool White, 3.55 Cd, 120 , 20 Ma, 2.8 V Rohs Compliant Broadcom
58Y4572
Led, Cool White, 3.55 Cd, 120 , 20 Ma, 2.8 V Rohs Compliant Broadcom 58Y4572
LED, Cool White, 3.55 cd, 120 , 20 mA, 2.8 V RoHS Compliant: Yes

LED, Cool White, 3.55 cd, 120 , 20 mA, 2.8 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-UWB1-NX3B2 516-2958-2-ND 861974-ASMT-UWB1-NX3B2 ASMT-UWB1-NX3B2 58Y4572
Product Name OneWhite SMT PLCC-2 LED Indicator LED Indication - Discrete LED Indication - Discrete - ASMT-UWB1-NX3B2 Standard LEDs - SMD Led, Cool White, 3.55 Cd, 120 , 20 Ma, 2.8 V Rohs Compliant Broadcom
LED Package: PLCC 4-SMD, Flat Lead Exposed Pad
LED Type White White
Color Temperature 6500 K
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details