Broadcom Inc. LED Indication - Discrete ASMT-UBB5-NS8Q2

Description
Blue 470nm LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASMT-UBB5-NS8Q2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-UBB5-NS8Q2TR-ND
LED Indication - Discrete 516-ASMT-UBB5-NS8Q2TR-ND
Blue 470nm LED Indication - Discrete 3.2V 2-PLCC

Blue 470nm LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-UBB5-NS8Q2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-UBB5-NS8Q2CT-ND
LED Indication - Discrete 516-ASMT-UBB5-NS8Q2CT-ND
Blue 470nm LED Indication - Discrete 3.2V 2-PLCC

Blue 470nm LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-UBB5-NS8Q2DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-UBB5-NS8Q2DKR-ND
LED Indication - Discrete 516-ASMT-UBB5-NS8Q2DKR-ND
Blue 470nm LED Indication - Discrete 3.2V 2-PLCC

Blue 470nm LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet
Led, Blue, 560Mcd, 470Nm, Smd; Led Color Broadcom - 68Y5982 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 560Mcd, 470Nm, Smd; Led Color Broadcom
68Y5982
Led, Blue, 560Mcd, 470Nm, Smd; Led Color Broadcom 68Y5982
LED, BLUE, 560MCD, 470NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:560mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, BLUE, 560MCD, 470NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:560mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-UBB5-NS8Q2
Standard LEDs - SMD ASMT-UBB5-NS8Q2
Standard LEDs - SMD Blue

Standard LEDs - SMD Blue

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ASMT-UBB5-NS8Q2TR-ND 68Y5982 ASMT-UBB5-NS8Q2
Product Name LED Indication - Discrete Led, Blue, 560Mcd, 470Nm, Smd; Led Color Broadcom Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Blue Blue; Blue
Peak Wavelength 467 nm (4670 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 392 milliCandela 560 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
View Details
LED White Lighting - 1416-L128-1890HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 1800 K
View Details