Broadcom Inc. LED Indication - Discrete - ASMT-QTC4-0EA02 ASMT-QTC4-0EA02

Description
Manufacturer: Broadcom Limited Win Source Part Number: 758279-ASMT-QTC4-0EA 02 Mounting Style: SMD Color: Red, Green, Blue (RGB) Categories: Optoelectronics Supplier Device Package: 4-PLCC Status: Obsolete Manufacturer Package: 4-PLCC Height (Maximum): 1.90mm Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm L x 2.80mm W
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 758279-ASMT-QTC4-0EA 02 Mounting Style: SMD Color: Red, Green, Blue (RGB) Categories: Optoelectronics Supplier Device Package: 4-PLCC Status: Obsolete Manufacturer Package: 4-PLCC Height (Maximum): 1.90mm Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm L x 2.80mm W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - ASMT-QTC4-0EA02
758279-ASMT-QTC4-0EA02
LED Indication - Discrete - ASMT-QTC4-0EA02 758279-ASMT-QTC4-0EA02
Manufacturer: Broadcom Limited Win Source Part Number: 758279-ASMT-QTC4-0EA 02 Mounting Style: SMD Color: Red, Green, Blue (RGB) Categories: Optoelectronics Supplier Device Package: 4-PLCC Status: Obsolete Manufacturer Package: 4-PLCC Height (Maximum): 1.90mm Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm L x 2.80mm W

Manufacturer: Broadcom Limited
Win Source Part Number: 758279-ASMT-QTC4-0EA02
Mounting Style: SMD
Color: Red, Green, Blue (RGB)
Categories: Optoelectronics
Supplier Device Package: 4-PLCC
Status: Obsolete
Manufacturer Package: 4-PLCC
Height (Maximum): 1.90mm
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm L x 2.80mm W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 758279-ASMT-QTC4-0EA02
Product Name LED Indication - Discrete - ASMT-QTC4-0EA02
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
LED White Lighting - 1416-L128-2290NA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details