Broadcom Inc. Standard LEDs - SMD ASMT-SHB4-PW905

Description
Standard LEDs - SMD Red Orange
Datasheet
Description
Standard LEDs - SMD Red Orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-SHB4-PW905
Standard LEDs - SMD ASMT-SHB4-PW905
Standard LEDs - SMD Red Orange

Standard LEDs - SMD Red Orange

Buy Now Datasheet
Led,smd, Plcc4, Silicone, Red-Orange; Led Colour Broadcom - 37AJ3209 - Newark, An Avnet Company
Chicago, IL, United States
Led,smd, Plcc4, Silicone, Red-Orange; Led Colour Broadcom
37AJ3209
Led,smd, Plcc4, Silicone, Red-Orange; Led Colour Broadcom 37AJ3209
LED,SMD, PLCC4, SILICONE, RED-ORANGE; LED Colour:Red Orange; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:70mA; Forward Voltage:2.2V; Wavelength Typ:615nm; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes

LED,SMD, PLCC4, SILICONE, RED-ORANGE; LED Colour:Red Orange; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:70mA; Forward Voltage:2.2V; Wavelength Typ:615nm; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-SHB4-PW905 37AJ3209
Product Name Standard LEDs - SMD Led,smd, Plcc4, Silicone, Red-Orange; Led Colour Broadcom
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED Indication - Discrete - ALMD-EL3D-VX002 - 1143349-ALMD-EL3D-VX002 - Win Source Electronics
Specs
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 30 degrees
View Details
3 suppliers