Broadcom Inc. LED Indication - Discrete AEMD-CM3L-Z1002

Description
Green 528nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Green 528nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4084-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4084-6-ND
LED Indication - Discrete 516-4084-6-ND
Green 528nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Green 528nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-4084-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4084-1-ND
LED Indication - Discrete 516-4084-1-ND
Green 528nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Green 528nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-4084-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4084-2-ND
LED Indication - Discrete 516-4084-2-ND
Green 528nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Green 528nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
Led, Green, 21Cd, 528Nm; Led Colour Broadcom - 02AH6786 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 21Cd, 528Nm; Led Colour Broadcom
02AH6786
Led, Green, 21Cd, 528Nm; Led Colour Broadcom 02AH6786
LED, GREEN, 21CD, 528NM; LED Colour:Green; LED Mounting:SMD; LED Case Size:4.2mm x 4.2mm; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:528nm; Luminous Intensity:21cd; Viewing Angle:33°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, GREEN, 21CD, 528NM; LED Colour:Green; LED Mounting:SMD; LED Case Size:4.2mm x 4.2mm; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:528nm; Luminous Intensity:21cd; Viewing Angle:33°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AEMD-CM3L-Z1002
Standard LEDs - SMD AEMD-CM3L-Z1002
Standard LEDs - SMD SMT Round Green 30deg

Standard LEDs - SMD SMT Round Green 30deg

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4084-6-ND 02AH6786 AEMD-CM3L-Z1002
Product Name LED Indication - Discrete Led, Green, 21Cd, 528Nm; Led Colour Broadcom Standard LEDs - SMD
LED Package: 3-SMD, Gull Wing
LED Type Green Green
Peak Wavelength 512 nm (5120 Å) 528 nm (5280 Å)
Viewing Angle 33 degrees 33 degrees
Forward Voltage 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED White Lighting - 516-ASMT-JY32-NWY01CT-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 3100 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details