Broadcom Inc. LED White Lighting ASMT-QWBG-NFHDE

Description
LED Lighting ASMT-QWBG White, Cool 5000K 3.4V 150mA 120° 4-PLCC
Request a Quote Datasheet
Description
LED Lighting ASMT-QWBG White, Cool 5000K 3.4V 150mA 120° 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-3967-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-3967-2-ND
LED White Lighting 516-3967-2-ND
LED Lighting ASMT-QWBG White, Cool 5000K 3.4V 150mA 120° 4-PLCC

LED Lighting ASMT-QWBG White, Cool 5000K 3.4V 150mA 120° 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMT-QWBG-NFHDE
High Power LEDs - White ASMT-QWBG-NFHDE
High Power LEDs - White Cool White, 5000K 48lm, CRI85, 150mA

High Power LEDs - White Cool White, 5000K 48lm, CRI85, 150mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3967-2-ND ASMT-QWBG-NFHDE
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-PLCC
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
1W Mini High Power LED - ASMT-JA10-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers