Broadcom Inc. TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 ASMT-QYBG-NEGGE

Description
The Avago Technologies ASMT-QYBx series 0.5W Warm White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.
Datasheet
Description
The Avago Technologies ASMT-QYBx series 0.5W Warm White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGGE - Broadcom Inc.
San Jose, CA, USA
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80
ASMT-QYBG-NEGGE
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 ASMT-QYBG-NEGGE
The Avago Technologies ASMT-QYBx series 0.5W Warm White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.

The Avago Technologies ASMT-QYBx series 0.5W Warm White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability.
These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights.
To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.

Supplier's Site
Led, 0.5W, Warm White 3500K, Cri 85; Product Range Broadcom - 36AJ8270 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0.5W, Warm White 3500K, Cri 85; Product Range Broadcom
36AJ8270
Led, 0.5W, Warm White 3500K, Cri 85; Product Range Broadcom 36AJ8270
LED, 0.5W, WARM WHITE 3500K, CRI 85; Product Range:-; LED Colour:Warm White; Viewing Angle:120°; Luminous Flux @ Test:41.8lm; CCT:3500K; Forward Current If Max:180mA; Forward Voltage @ Test:3.4V; Forward Current @ Test:150mA; Power RoHS Compliant: Yes

LED, 0.5W, WARM WHITE 3500K, CRI 85; Product Range:-; LED Colour:Warm White; Viewing Angle:120°; Luminous Flux @ Test:41.8lm; CCT:3500K; Forward Current If Max:180mA; Forward Voltage @ Test:3.4V; Forward Current @ Test:150mA; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-QYBG-NEGGE 36AJ8270
Product Name TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 Led, 0.5W, Warm White 3500K, Cri 85; Product Range Broadcom
LED Type White White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-CM2F-12002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-2790CB3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers