Broadcom Inc. 0.5W Diffused High Power LED Light Source ASMT-MYH0-NDF00

Description
The Warm White Diffused ASMT-MYH0-NDF00 ½W Power LED emitter is a high performance energy efficient power LED which can handle high temperature and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. An option with an electrically isolated metal slug is also available. The Cool White Power LED is available in various color temperature ranging from 4000K to 10000K and Warm White Power LED ranging from 2600K to 4000K. The low profile package design serves many applications, especially where height is a constraint. The package is compatible with reflow soldering. This gives the light source designer more freedom and flexibility.
Description
The Warm White Diffused ASMT-MYH0-NDF00 ½W Power LED emitter is a high performance energy efficient power LED which can handle high temperature and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. An option with an electrically isolated metal slug is also available. The Cool White Power LED is available in various color temperature ranging from 4000K to 10000K and Warm White Power LED ranging from 2600K to 4000K. The low profile package design serves many applications, especially where height is a constraint. The package is compatible with reflow soldering. This gives the light source designer more freedom and flexibility.

Suppliers

Company
Product
Description
Supplier Links
0.5W Diffused High Power LED Light Source - ASMT-MYH0-NDF00 - Broadcom Inc.
San Jose, CA, USA
0.5W Diffused High Power LED Light Source
ASMT-MYH0-NDF00
0.5W Diffused High Power LED Light Source ASMT-MYH0-NDF00
The Warm White Diffused ASMT-MYH0-NDF00 ½W Power LED emitter is a high performance energy efficient power LED which can handle high temperature and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. An option with an electrically isolated metal slug is also available. The Cool White Power LED is available in various color temperature ranging from 4000K to 10000K and Warm White Power LED ranging from 2600K to 4000K. The low profile package design serves many applications, especially where height is a constraint. The package is compatible with reflow soldering. This gives the light source designer more freedom and flexibility.

The Warm White Diffused ASMT-MYH0-NDF00 ½W Power LED emitter is a high performance energy efficient power LED which can handle high temperature and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. An option with an electrically isolated metal slug is also available.
The Cool White Power LED is available in various color temperature ranging from 4000K to 10000K and Warm White Power LED ranging from 2600K to 4000K. The low profile package design serves many applications, especially where height is a constraint.
The package is compatible with reflow soldering. This gives the light source designer more freedom and flexibility.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ASMT-MYH0-NDF00
Product Name 0.5W Diffused High Power LED Light Source
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details