Broadcom Inc. Led, 1W, Aveon, Red-Orange, 50Lm; Led Colour Broadcom ASMT-AH00-ARS01

Description
LED, 1W, AVEON, RED-ORANGE, 50LM; LED Colour:Red Orange; LED Mounting:SMD; LED Case Size:-; Forward Current If:-; Forward Voltage:2.1V; Wavelength Typ:615nm; Luminous Intensity:-; Viewing Angle:140°; Lens Shape:Round; Product RoHS Compliant: Yes
Datasheet
Description
LED, 1W, AVEON, RED-ORANGE, 50LM; LED Colour:Red Orange; LED Mounting:SMD; LED Case Size:-; Forward Current If:-; Forward Voltage:2.1V; Wavelength Typ:615nm; Luminous Intensity:-; Viewing Angle:140°; Lens Shape:Round; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 1W, Aveon, Red-Orange, 50Lm; Led Colour Broadcom - 36AJ8245 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1W, Aveon, Red-Orange, 50Lm; Led Colour Broadcom
36AJ8245
Led, 1W, Aveon, Red-Orange, 50Lm; Led Colour Broadcom 36AJ8245
LED, 1W, AVEON, RED-ORANGE, 50LM; LED Colour:Red Orange; LED Mounting:SMD; LED Case Size:-; Forward Current If:-; Forward Voltage:2.1V; Wavelength Typ:615nm; Luminous Intensity:-; Viewing Angle:140°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 1W, AVEON, RED-ORANGE, 50LM; LED Colour:Red Orange; LED Mounting:SMD; LED Case Size:-; Forward Current If:-; Forward Voltage:2.1V; Wavelength Typ:615nm; Luminous Intensity:-; Viewing Angle:140°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8245
Product Name Led, 1W, Aveon, Red-Orange, 50Lm; Led Colour Broadcom
LED Type Red; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-MW06-NMN01-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details