Broadcom Inc. Optoelectronics - LED Lighting - White ASMT-MY22-NMN00

Description
Win Source Part Number: 1018635-ASMT-MY22-NM N00 Category: Optoelectronics>LED Lighting - White Series: Moonstone™ Color: White, Warm Package: Tube Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Current - Max: 700mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 350mA CCT (K): 3300K (2600K ~ 4000K) Flux @ 85°C, Current - Test: 102lm Flux @ 25°C, Current - Test: 128lm (95lm ~ 161lm) Lumens/Watt @ Current - Test: 114 lm/W Thermal Resistance of Package: 10°C/W Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-1975-5 Base Product Number: ASMT-MY22 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1018635-ASMT-MY22-NM N00 Category: Optoelectronics>LED Lighting - White Series: Moonstone™ Color: White, Warm Package: Tube Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Current - Max: 700mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 350mA CCT (K): 3300K (2600K ~ 4000K) Flux @ 85°C, Current - Test: 102lm Flux @ 25°C, Current - Test: 128lm (95lm ~ 161lm) Lumens/Watt @ Current - Test: 114 lm/W Thermal Resistance of Package: 10°C/W Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-1975-5 Base Product Number: ASMT-MY22 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1018635-ASMT-MY22-NMN00
Optoelectronics - LED Lighting - White 1018635-ASMT-MY22-NMN00
Win Source Part Number: 1018635-ASMT-MY22-NM N00 Category: Optoelectronics>LED Lighting - White Series: Moonstone™ Color: White, Warm Package: Tube Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Current - Max: 700mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 350mA CCT (K): 3300K (2600K ~ 4000K) Flux @ 85°C, Current - Test: 102lm Flux @ 25°C, Current - Test: 128lm (95lm ~ 161lm) Lumens/Watt @ Current - Test: 114 lm/W Thermal Resistance of Package: 10°C/W Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-1975-5 Base Product Number: ASMT-MY22 Product Status: Obsolete

Win Source Part Number: 1018635-ASMT-MY22-NMN00
Category: Optoelectronics>LED Lighting - White
Series: Moonstone™
Color: White, Warm
Package: Tube
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Current - Max: 700mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 350mA
CCT (K): 3300K (2600K ~ 4000K)
Flux @ 85°C, Current - Test: 102lm
Flux @ 25°C, Current - Test: 128lm (95lm ~ 161lm)
Lumens/Watt @ Current - Test: 114 lm/W
Thermal Resistance of Package: 10°C/W
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-1975-5
Base Product Number: ASMT-MY22
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1018635-ASMT-MY22-NMN00
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Mini PLCC-2 SMT LEDs - ASMT-TGBM-NT502 - Broadcom Inc.
Specs
LED Package: Mini PLCC-2
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details