Broadcom Inc. LED White Lighting ASMT-MW04-NKM00

Description
LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.5V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.5V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-2948-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-2948-ND
LED White Lighting 516-2948-ND
LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.5V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.5V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-2948-ND
Product Name LED White Lighting
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Moonstone 1W High Power LED - ASMT-MB00-NDF00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 120 degrees
View Details
4 suppliers
LED White Lighting - 1416-L128-3080NA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details