Lumileds LED White Lighting L128-3580CA35000T1

Description
LED LUXEON WARM WHT 3500K 1411
Request a Quote Datasheet
Description
LED LUXEON WARM WHT 3500K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L128-3580CA35000T1TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WARM WHT 3500K 1411

LED LUXEON WARM WHT 3500K 1411

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L128-3580CA35000T1
High Power LEDs - White L128-3580CA35000T1
High Power LEDs - White White 3500K

High Power LEDs - White White 3500K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-L128-3580CA35000T1TR-ND L128-3580CA35000T1
Product Name LED White Lighting High Power LEDs - White
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCB-RTC2-0A207CT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details