Broadcom Inc. 3W Moonstone High Power LED ASMT-MWE2-NNP00

Description
The Moonstone 3W High Brightness Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering. This will give more freedom and flexibility to the light source designer.
Request a Quote Datasheet
Description
The Moonstone 3W High Brightness Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering. This will give more freedom and flexibility to the light source designer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W Moonstone High Power LED - ASMT-MWE2-NNP00 - Broadcom Inc.
San Jose, CA, USA
3W Moonstone High Power LED
ASMT-MWE2-NNP00
3W Moonstone High Power LED ASMT-MWE2-NNP00
The Moonstone 3W High Brightness Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering. This will give more freedom and flexibility to the light source designer.

The Moonstone 3W High Brightness Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard.
The low profile package design is suitable for a wide variety of applications especially where height is a constraint.
The package is compatible with reflow soldering. This will give more freedom and flexibility to the light source designer.

Supplier's Site
LED White Lighting - ASMT-MWE2-NNP00-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
ASMT-MWE2-NNP00-ND
LED White Lighting ASMT-MWE2-NNP00-ND
LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMT-MWE2-NNP00
High Power LEDs - White ASMT-MWE2-NNP00
High Power LEDs - White Cool White, 3 Watt

High Power LEDs - White Cool White, 3 Watt

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-MWE2-NNP00 ASMT-MWE2-NNP00-ND ASMT-MWE2-NNP00
Product Name 3W Moonstone High Power LED LED White Lighting High Power LEDs - White
LED Type White White
Color Temperature 4000 to 10000 K 7000 K
Viewing Angle 110 degrees 110 degrees
Forward Current 700 milliamps 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RA45-AP932 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
6 suppliers