Avago’s ultra-thin ASMT-Rx45 ChipLEDs were developed based on the industrial standard ChipLED 0603 platform which requires less board space. These ChipLEDs provide a wide viewing angle of 130 degrees to improve visibility in bright sunlight.
In addition to the high-brightness and compact size, Avago’s ASMT-Rx45 ChipLEDs provide two significant advantages in the production environment: They can be easily soldered using IR solder reflow process, and the package is qualified to a Joint Electronic Device Engineering Council (JEDEC) moisture sensitive level (MSL) rating of 2a. For manufacturers, this rating means that these ChipLEDs can be kept in the open air (30 degrees C, 60 percent relative humidity) for up to four weeks after being removed from its sealed package without the need to remove absorbed moisture.
Avago’s ultra-thin Leadframe ChipLED available in Red, Yellow Green and Amber colors, the ASMT-Rx45 series is ideal for use by lighting designers developing backlighting for dashboards and entertainment consoles in automobiles, backlighting of industrial switches and buttons, and small pixel indoor signs.
Manufacturer: Broadcom Limited
Win Source Part Number: 048588-ASMT-RA45-AP9
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 145°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 591nm
Wavelength - Peak: 593nm
Height (Max): 0.55mm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Amber 591nm LED Indication - Discrete 2V 0603 (1608 Metric)
Amber 591nm LED Indication - Discrete 2V 0603 (1608 Metric)
Amber 591nm LED Indication - Discrete 2V 0603 (1608 Metric)
Standard LEDs - SMD Amber
LED, Amber, 0.8mm x 1.1mm, 591 nm, 2 V, 20 mA, 90 mcd RoHS Compliant: Yes
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | ASMT-RA45-AP932 | 8399913 | 8399913P | 1781682 | 048588-ASMT-RA45-AP932 | 516-3217-2-ND | ASMT-RA45-AP932 | 58Y4563 |
| Product Name | 0.45mm Leadframe-Based Surface Mount ChipLED | LEDs | LEDs | LEDs | LED Indication - Discrete - ASMT-RA45-AP932 | LED Indication - Discrete | Standard LEDs - SMD | Led, Amber, 0.8Mm X 1.1Mm, 591 Nm, 2 V, 20 Ma, 90 Mcd Rohs Compliant Broadcom |
| LED Package: | 1.6 x 0.8 x 0.45mm | 1.6 x 0.8 x 0.45mm | 1.6 x 0.8 x 0.45mm | 0603 (1608 Metric) | ||||
| LED Type | Amber | Clear | Yellow; Clear | Amber | Amber | |||
| Peak Wavelength | 593 nm (5930 Å) | 591 nm (5910 Å) | 591 nm (5910 Å) | 591 nm (5910 Å) | 593 nm (5930 Å) | |||
| Viewing Angle | 145 degrees | 145 degrees | 145 degrees | 145 degrees | 145 degrees | |||
| Luminous Intensity | 57 to 90 milliCandela | 90 milliCandela | 90 milliCandela | 90 milliCandela |