Broadcom Inc. LED White Lighting ASMT-MW22-NNNU0

Description
LED Lighting Moonstone™ White, Cool 8500K (7000K ~ 10000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
LED Lighting Moonstone™ White, Cool 8500K (7000K ~ 10000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - ASMT-MW22-NNNU0-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
ASMT-MW22-NNNU0-ND
LED White Lighting ASMT-MW22-NNNU0-ND
LED Lighting Moonstone™ White, Cool 8500K (7000K ~ 10000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Moonstone™ White, Cool 8500K (7000K ~ 10000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number ASMT-MW22-NNNU0-ND
Product Name LED White Lighting
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 8500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Right Angle ChipLED - ASMT-CA00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type Orange
Peak Wavelength 595 nm (5950 Å)
View Details
3 suppliers