Broadcom Inc. LED Indication - Discrete ASCQDB30-NX1Y1B2B302

Description
LED BLUE DIFFUSED 4PLCC SMD
Request a Quote Datasheet
Description
LED BLUE DIFFUSED 4PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASCQDB30-NX1Y1B2B302DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCQDB30-NX1Y1B2B302DKR-ND
LED Indication - Discrete 516-ASCQDB30-NX1Y1B2B302DKR-ND
LED BLUE DIFFUSED 4PLCC SMD

LED BLUE DIFFUSED 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-ASCQDB30-NX1Y1B2B302TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCQDB30-NX1Y1B2B302TR-ND
LED Indication - Discrete 516-ASCQDB30-NX1Y1B2B302TR-ND
LED BLUE DIFFUSED 4PLCC SMD

LED BLUE DIFFUSED 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-ASCQDB30-NX1Y1B2B302CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCQDB30-NX1Y1B2B302CT-ND
LED Indication - Discrete 516-ASCQDB30-NX1Y1B2B302CT-ND
LED BLUE DIFFUSED 4PLCC SMD

LED BLUE DIFFUSED 4PLCC SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ASCQDB30-NX1Y1B2B302DKR-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
3W High Power LED - ASMT-AA30-ARS00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 140 degrees
View Details
3 suppliers