Broadcom Inc. Led Lighting - LED Lighting - White - ASMT-JW32-NVVJ1 ASMT-JW32-NVVJ1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 861971-ASMT-JW32-NVV J1 Series: ASMT-Jx32 Features: LED Lighting series White, Cool 5650K (5000K ~ 6300K) 3.2V 350mA 140° 1616 (4040 Metric) Package: Reel - TR Package: 1616 (4040 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: ASMT-JW32 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 861971-ASMT-JW32-NVV J1 Series: ASMT-Jx32 Features: LED Lighting series White, Cool 5650K (5000K ~ 6300K) 3.2V 350mA 140° 1616 (4040 Metric) Package: Reel - TR Package: 1616 (4040 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: ASMT-JW32 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - White - ASMT-JW32-NVVJ1 - 861971-ASMT-JW32-NVVJ1 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - ASMT-JW32-NVVJ1
861971-ASMT-JW32-NVVJ1
Led Lighting - LED Lighting - White - ASMT-JW32-NVVJ1 861971-ASMT-JW32-NVVJ1
Manufacturer: Broadcom Limited Win Source Part Number: 861971-ASMT-JW32-NVV J1 Series: ASMT-Jx32 Features: LED Lighting series White, Cool 5650K (5000K ~ 6300K) 3.2V 350mA 140° 1616 (4040 Metric) Package: Reel - TR Package: 1616 (4040 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: ASMT-JW32 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 861971-ASMT-JW32-NVVJ1
Series: ASMT-Jx32
Features: LED Lighting series White, Cool 5650K (5000K ~ 6300K) 3.2V 350mA 140° 1616 (4040 Metric)
Package: Reel - TR
Package: 1616 (4040 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ASMT-JW32
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 861971-ASMT-JW32-NVVJ1
Product Name Led Lighting - LED Lighting - White - ASMT-JW32-NVVJ1
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Right Angle ChipLED - ASMT-CA00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type Orange
Peak Wavelength 595 nm (5950 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-2780SA35A00B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details