Broadcom Inc. Right Angle ChipLED ASMT-CA00

Description
The ASMT-CA00 is an Amber colored ChipLEDs designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint 1.6mm x 1.0mm and a height of only 0.4mm. This makes them very suitable for cellular phone and mobile equipment backlighting and indication application where space is a constraint. In order to facilitate automated pick and place operation, there ChipLEDs are shipped in conductive tape and reel, with 4000 units per reel. These parts are compatible with IR soldering.
Request a Quote Datasheet
Description
The ASMT-CA00 is an Amber colored ChipLEDs designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint 1.6mm x 1.0mm and a height of only 0.4mm. This makes them very suitable for cellular phone and mobile equipment backlighting and indication application where space is a constraint. In order to facilitate automated pick and place operation, there ChipLEDs are shipped in conductive tape and reel, with 4000 units per reel. These parts are compatible with IR soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle ChipLED - ASMT-CA00 - Broadcom Inc.
San Jose, CA, USA
Right Angle ChipLED
ASMT-CA00
Right Angle ChipLED ASMT-CA00
The ASMT-CA00 is an Amber colored ChipLEDs designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint 1.6mm x 1.0mm and a height of only 0.4mm. This makes them very suitable for cellular phone and mobile equipment backlighting and indication application where space is a constraint. In order to facilitate automated pick and place operation, there ChipLEDs are shipped in conductive tape and reel, with 4000 units per reel. These parts are compatible with IR soldering.

The ASMT-CA00 is an Amber colored ChipLEDs designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint 1.6mm x 1.0mm and a height of only 0.4mm. This makes them very suitable for cellular phone and mobile equipment backlighting and indication application where space is a constraint. In order to facilitate automated pick and place operation, there ChipLEDs are shipped in conductive tape and reel, with 4000 units per reel. These parts are compatible with IR soldering.

Supplier's Site
LED Indication - Discrete - 516-ASMT-CA00TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-CA00TR-ND
LED Indication - Discrete 516-ASMT-CA00TR-ND
Amber 592nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Amber 592nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-CA00
Standard LEDs - SMD ASMT-CA00
Standard LEDs - SMD Amber 595nm Right Angle

Standard LEDs - SMD Amber 595nm Right Angle

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-CA00 516-ASMT-CA00TR-ND ASMT-CA00
Product Name Right Angle ChipLED LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.6mm x 1.0mm x 0.4mm 2-SMD, No Lead
LED Type Orange Amber
Peak Wavelength 595 nm (5950 Å) 595 nm (5950 Å)
Viewing Angle 150 degrees 150 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details