Broadcom Inc. Led, 1W, Neutral White, 90Lm; Product Range Broadcom ASMT-JN11-NTV01

Description
LED, 1W, NEUTRAL WHITE, 90LM; Product Range:-; LED Colour:Neutral White; Viewing Angle:140°; Luminous Flux @ Test:90lm; CCT:4500K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA; Power RoHS Compliant: Yes
Description
LED, 1W, NEUTRAL WHITE, 90LM; Product Range:-; LED Colour:Neutral White; Viewing Angle:140°; Luminous Flux @ Test:90lm; CCT:4500K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA; Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 1W, Neutral White, 90Lm; Product Range Broadcom - 36AJ8256 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1W, Neutral White, 90Lm; Product Range Broadcom
36AJ8256
Led, 1W, Neutral White, 90Lm; Product Range Broadcom 36AJ8256
LED, 1W, NEUTRAL WHITE, 90LM; Product Range:-; LED Colour:Neutral White; Viewing Angle:140°; Luminous Flux @ Test:90lm; CCT:4500K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA; Power RoHS Compliant: Yes

LED, 1W, NEUTRAL WHITE, 90LM; Product Range:-; LED Colour:Neutral White; Viewing Angle:140°; Luminous Flux @ Test:90lm; CCT:4500K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8256
Product Name Led, 1W, Neutral White, 90Lm; Product Range Broadcom
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
High Power LEDs - MTG7-002S-MLE00-BL-0T01 - Marktech Optoelectronics
Specs
LED Package: Linear Board with 4 LEDs
LED Type Blue
Viewing Angle 125 degrees
View Details