Broadcom Inc. LED Indication - Discrete ALMD-CY3F-YZ002

Description
White LED Indication - Discrete 2.9V 4-SMD, Gull Wing
Request a Quote Datasheet
Description
White LED Indication - Discrete 2.9V 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3893-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3893-6-ND
LED Indication - Discrete 516-3893-6-ND
White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-3893-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3893-2-ND
LED Indication - Discrete 516-3893-2-ND
White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-3893-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3893-1-ND
LED Indication - Discrete 516-3893-1-ND
White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-3893-6-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
LED Indication - Discrete - 516-ALMD-EL3D-WY002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-3090HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details