Broadcom Inc. Led, 1W, Aveon, Red, 50Lm; Led Colour Broadcom ASMT-AR00-ARS01

Description
LED, 1W, AVEON, RED, 50LM; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:-; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:-; Viewing Angle:140°; Lens Shape:Round; Product Range:-; Automotive RoHS Compliant: Yes
Datasheet
Description
LED, 1W, AVEON, RED, 50LM; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:-; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:-; Viewing Angle:140°; Lens Shape:Round; Product Range:-; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 1W, Aveon, Red, 50Lm; Led Colour Broadcom - 36AJ8249 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1W, Aveon, Red, 50Lm; Led Colour Broadcom
36AJ8249
Led, 1W, Aveon, Red, 50Lm; Led Colour Broadcom 36AJ8249
LED, 1W, AVEON, RED, 50LM; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:-; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:-; Viewing Angle:140°; Lens Shape:Round; Product Range:-; Automotive RoHS Compliant: Yes

LED, 1W, AVEON, RED, 50LM; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:-; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:-; Viewing Angle:140°; Lens Shape:Round; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8249
Product Name Led, 1W, Aveon, Red, 50Lm; Led Colour Broadcom
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-ASMD-FWG3-NPTF6DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers