Broadcom Inc. LED Indication - Discrete ALMD-CB2E-UV002

Description
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4167-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4167-2-ND
LED Indication - Discrete 516-4167-2-ND
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-CB2E-UV002
Standard LEDs - SMD ALMD-CB2E-UV002
Standard LEDs - SMD SMT Round InGaN Blue

Standard LEDs - SMD SMT Round InGaN Blue

Buy Now Datasheet
Led, Blue, 5.5Cd, 470Nm, Smd; Led Colour Broadcom - 57AC0484 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 5.5Cd, 470Nm, Smd; Led Colour Broadcom
57AC0484
Led, Blue, 5.5Cd, 470Nm, Smd; Led Colour Broadcom 57AC0484
LED, BLUE, 5.5CD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:5.5cd; Viewing Angle:23°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, BLUE, 5.5CD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:5.5cd; Viewing Angle:23°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4167-2-ND ALMD-CB2E-UV002 57AC0484
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Blue, 5.5Cd, 470Nm, Smd; Led Colour Broadcom
LED Package: 4-SMD, Gull Wing
LED Type Blue Blue
Peak Wavelength 464 nm (4640 Å) 470 nm (4700 Å)
Viewing Angle 23 degrees 23 degrees
Luminous Intensity 4350 milliCandela 5500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-ASCB-HTC2-0A309DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 463 to 628 nm (4630 to 6280 Å)
View Details