Broadcom Inc. LED Indication - Discrete ASMM-CS03-HM002

Description
Red 637nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Red 637nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASMM-CS03-HM002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMM-CS03-HM002TR-ND
LED Indication - Discrete 516-ASMM-CS03-HM002TR-ND
Red 637nm LED Indication - Discrete 2.1V 2-PLCC

Red 637nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-ASMM-CS03-HM002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMM-CS03-HM002DKR-ND
LED Indication - Discrete 516-ASMM-CS03-HM002DKR-ND
Red 637nm LED Indication - Discrete 2.1V 2-PLCC

Red 637nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-ASMM-CS03-HM002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMM-CS03-HM002CT-ND
LED Indication - Discrete 516-ASMM-CS03-HM002CT-ND
Red 637nm LED Indication - Discrete 2.1V 2-PLCC

Red 637nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ASMM-CS03-HM002TR-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Brightness PLCC-4 Tricolor LED - ASMB-BTE1-0B332 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 629 nm (4640 to 6290 Å)
View Details
3 suppliers