Broadcom Inc. High Brightness PLCC-4 Tricolor LED ASMB-BTE1-0B332

Description
This family of SMT LEDs are in PLCC-4 package with common anode pin. The full black plastic housing with white inner reflector provides good contrast without compromising brightness. A typical viewing angle of 110° together with the built in reflector drives up the intensity of light output making these LEDs suitable for use in interior electronics signs. These LEDs are compatible with reflow soldering process. For easy pick & place, the LEDs are shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity.
Request a Quote Datasheet
Description
This family of SMT LEDs are in PLCC-4 package with common anode pin. The full black plastic housing with white inner reflector provides good contrast without compromising brightness. A typical viewing angle of 110° together with the built in reflector drives up the intensity of light output making these LEDs suitable for use in interior electronics signs. These LEDs are compatible with reflow soldering process. For easy pick & place, the LEDs are shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness PLCC-4 Tricolor LED - ASMB-BTE1-0B332 - Broadcom Inc.
San Jose, CA, USA
High Brightness PLCC-4 Tricolor LED
ASMB-BTE1-0B332
High Brightness PLCC-4 Tricolor LED ASMB-BTE1-0B332
This family of SMT LEDs are in PLCC-4 package with common anode pin. The full black plastic housing with white inner reflector provides good contrast without compromising brightness. A typical viewing angle of 110° together with the built in reflector drives up the intensity of light output making these LEDs suitable for use in interior electronics signs. These LEDs are compatible with reflow soldering process. For easy pick & place, the LEDs are shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity.

This family of SMT LEDs are in PLCC-4 package with common anode pin. The full black plastic housing with white inner reflector provides good contrast without compromising brightness. A typical viewing angle of 110° together with the built in reflector drives up the intensity of light output making these LEDs suitable for use in interior electronics signs.
These LEDs are compatible with reflow soldering process. For easy pick & place, the LEDs are shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity.

Supplier's Site
LED Indication - Discrete - 516-3964-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3964-2-ND
LED Indication - Discrete 516-3964-2-ND
Red, Green, Blue (RGB) 622nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 4-PLCC

Red, Green, Blue (RGB) 622nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMB-BTE1-0B332
Standard LEDs - SMD ASMB-BTE1-0B332
Standard LEDs - SMD PLCC4T MtBB WF Silicone RGB

Standard LEDs - SMD PLCC4T MtBB WF Silicone RGB

Buy Now

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMB-BTE1-0B332 516-3964-2-ND ASMB-BTE1-0B332
Product Name High Brightness PLCC-4 Tricolor LED LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC-4 4-PLCC
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 629 nm (4640 to 6290 Å) 464 to 629 nm (4640 to 6290 Å)
Viewing Angle 120 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7Q3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details