Broadcom Inc. LED White Lighting ASMF-PWG2-N45E0

Description
LED Lighting - White, Cool 5000K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 5000K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-4177-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4177-2-ND
LED White Lighting 516-4177-2-ND
LED Lighting - White, Cool 5000K 6.3V 150mA 120° 1212 (3030 Metric)

LED Lighting - White, Cool 5000K 6.3V 150mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMF-PWG2-N45E0
High Power LEDs - White ASMF-PWG2-N45E0
High Power LEDs - White RL 1W 3030 White LED

High Power LEDs - White RL 1W 3030 White LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4177-2-ND ASMF-PWG2-N45E0
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
Led, 1W, Aveon, Red-Orange, 50Lm; Led Colour Broadcom - 36AJ8245 - Newark, An Avnet Company
Specs
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Viewing Angle 140 degrees
View Details