Broadcom Inc. High Brightness Black Body PLCC-4 Tricolor LED ASMB-MTC1-0A3A2

Description
The Avago ASMB-MTC1-0A3A2 is a high brightness tricolor surface-mount LED device packaged in a black body PLCC-4 package. The device has a wide viewing angle of 105° with a built-in reflector cavity optimizing light intensity, which makes it ideal for indoor electronic sign applications. The full black body with the white inner reflector provides extreme contrast enhancement for short distance viewing of the fine pitch in full color display.
Description
The Avago ASMB-MTC1-0A3A2 is a high brightness tricolor surface-mount LED device packaged in a black body PLCC-4 package. The device has a wide viewing angle of 105° with a built-in reflector cavity optimizing light intensity, which makes it ideal for indoor electronic sign applications. The full black body with the white inner reflector provides extreme contrast enhancement for short distance viewing of the fine pitch in full color display.

Suppliers

Company
Product
Description
Supplier Links
High Brightness Black Body PLCC-4 Tricolor LED - ASMB-MTC1-0A3A2 - Broadcom Inc.
San Jose, CA, USA
High Brightness Black Body PLCC-4 Tricolor LED
ASMB-MTC1-0A3A2
High Brightness Black Body PLCC-4 Tricolor LED ASMB-MTC1-0A3A2
The Avago ASMB-MTC1-0A3A2 is a high brightness tricolor surface-mount LED device packaged in a black body PLCC-4 package. The device has a wide viewing angle of 105° with a built-in reflector cavity optimizing light intensity, which makes it ideal for indoor electronic sign applications. The full black body with the white inner reflector provides extreme contrast enhancement for short distance viewing of the fine pitch in full color display.

The Avago ASMB-MTC1-0A3A2 is a high brightness tricolor surface-mount LED device packaged in a black body PLCC-4 package. The device has a wide viewing angle of 105° with a built-in reflector cavity optimizing light intensity, which makes it ideal for indoor electronic sign applications. The full black body with the white inner reflector provides extreme contrast enhancement for short distance viewing of the fine pitch in full color display.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ASMB-MTC1-0A3A2
Product Name High Brightness Black Body PLCC-4 Tricolor LED
LED Package: PLCC-4
LED Type Multi-Colored
Peak Wavelength 634 to 465 nm (6340 to 4650 Å)
Viewing Angle 105 degrees
Luminous Intensity 112 to 1125 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASMT-SBB5-NT703CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers