Broadcom Inc. LED Indication - Discrete ASMT-SBB5-NT703

Description
Blue 470nm LED Indication - Discrete 3.2V 4-PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASMT-SBB5-NT703CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-SBB5-NT703CT-ND
LED Indication - Discrete 516-ASMT-SBB5-NT703CT-ND
Blue 470nm LED Indication - Discrete 3.2V 4-PLCC

Blue 470nm LED Indication - Discrete 3.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-SBB5-NT703DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-SBB5-NT703DKR-ND
LED Indication - Discrete 516-ASMT-SBB5-NT703DKR-ND
Blue 470nm LED Indication - Discrete 3.2V 4-PLCC

Blue 470nm LED Indication - Discrete 3.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-SBB5-NT703TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-SBB5-NT703TR-ND
LED Indication - Discrete 516-ASMT-SBB5-NT703TR-ND
Blue 470nm LED Indication - Discrete 3.2V 4-PLCC

Blue 470nm LED Indication - Discrete 3.2V 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-SBB5-NT703
Standard LEDs - SMD ASMT-SBB5-NT703
Standard LEDs - SMD InGaN Blue

Standard LEDs - SMD InGaN Blue

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ASMT-SBB5-NT703CT-ND ASMT-SBB5-NT703
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED White Lighting - 516-3598-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details