Broadcom Inc. LED Indication - Discrete ASCQFR30-B2231R0R105

Description
LED RED DIFFUSED 4PLCC SMD
Request a Quote Datasheet
Description
LED RED DIFFUSED 4PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASCQFR30-B2231R0R105DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCQFR30-B2231R0R105DKR-ND
LED Indication - Discrete 516-ASCQFR30-B2231R0R105DKR-ND
LED RED DIFFUSED 4PLCC SMD

LED RED DIFFUSED 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-ASCQFR30-B2231R0R105TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCQFR30-B2231R0R105TR-ND
LED Indication - Discrete 516-ASCQFR30-B2231R0R105TR-ND
LED RED DIFFUSED 4PLCC SMD

LED RED DIFFUSED 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-ASCQFR30-B2231R0R105CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCQFR30-B2231R0R105CT-ND
LED Indication - Discrete 516-ASCQFR30-B2231R0R105CT-ND
LED RED DIFFUSED 4PLCC SMD

LED RED DIFFUSED 4PLCC SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ASCQFR30-B2231R0R105DKR-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Reverse mount available chip LED - SML813BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM2L-13B02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details