Broadcom Inc. LED Color Lighting ASM3-SDD0-ANP0H

Description
LED Lighting Color Horticulture Red 655nm (650nm ~ 670nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color Horticulture Red 655nm (650nm ~ 670nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 516-4334-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-4334-2-ND
LED Color Lighting 516-4334-2-ND
LED Lighting Color Horticulture Red 655nm (650nm ~ 670nm) 1414 (3535 Metric)

LED Lighting Color Horticulture Red 655nm (650nm ~ 670nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
ASM3-SDD0-ANP0H
High Power LEDs - Single Colour ASM3-SDD0-ANP0H
High Power LEDs - Single Colour Horticulture 3W 3535 SMT LED

High Power LEDs - Single Colour Horticulture 3W 3535 SMT LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4334-2-ND ASM3-SDD0-ANP0H
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 655 nm (6550 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-4176-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details