Lumileds LED White Lighting L128-2290EC3500004

Description
LED LUXEON WARM WHT 2200K 1411
Request a Quote Datasheet
Description
LED LUXEON WARM WHT 2200K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L128-2290EC3500004TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WARM WHT 2200K 1411

LED LUXEON WARM WHT 2200K 1411

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L128-2290EC3500004
High Power LEDs - White L128-2290EC3500004
High Power LEDs - White White 2200K

High Power LEDs - White White 2200K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-L128-2290EC3500004TR-ND L128-2290EC3500004
Product Name LED White Lighting High Power LEDs - White
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Color Lighting - 516-2562-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
LED White Lighting - 1416-L128-2780EC35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers