Broadcom Inc. LED Indication - Discrete ASCB-HTC2-0A309

Description
LED RGB 4PLCC SMD
Request a Quote Datasheet
Description
LED RGB 4PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASCB-HTC2-0A309DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCB-HTC2-0A309DKR-ND
LED Indication - Discrete 516-ASCB-HTC2-0A309DKR-ND
LED RGB 4PLCC SMD

LED RGB 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-ASCB-HTC2-0A309TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCB-HTC2-0A309TR-ND
LED Indication - Discrete 516-ASCB-HTC2-0A309TR-ND
LED RGB 4PLCC SMD

LED RGB 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-ASCB-HTC2-0A309CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCB-HTC2-0A309CT-ND
LED Indication - Discrete 516-ASCB-HTC2-0A309CT-ND
LED RGB 4PLCC SMD

LED RGB 4PLCC SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ASCB-HTC2-0A309DKR-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 463 to 628 nm (4630 to 6280 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
LED White Lighting - 516-4357-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers