Broadcom Inc. High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle ALMD-LM38-24002

Description
The Avago ALMD-LM38-24002 is a high brightness surface-mount (SMT) oval tinted and diffused green LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.
Request a Quote Datasheet
Description
The Avago ALMD-LM38-24002 is a high brightness surface-mount (SMT) oval tinted and diffused green LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle - ALMD-LM38-24002 - Broadcom Inc.
San Jose, CA, USA
High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle
ALMD-LM38-24002
High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle ALMD-LM38-24002
The Avago ALMD-LM38-24002 is a high brightness surface-mount (SMT) oval tinted and diffused green LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

The Avago ALMD-LM38-24002 is a high brightness surface-mount (SMT) oval tinted and diffused green LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications.

For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

Supplier's Site
LED Indication - Discrete - 516-ALMD-LM38-24002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-LM38-24002TR-ND
LED Indication - Discrete 516-ALMD-LM38-24002TR-ND
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-LM38-24002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-LM38-24002CT-ND
LED Indication - Discrete 516-ALMD-LM38-24002CT-ND
LED GREEN DIFFUSED SMD

LED GREEN DIFFUSED SMD

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-LM38-24002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-LM38-24002DKR-ND
LED Indication - Discrete 516-ALMD-LM38-24002DKR-ND
LED GREEN DIFFUSED SMD

LED GREEN DIFFUSED SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-LM38-24002
Standard LEDs - SMD ALMD-LM38-24002
Standard LEDs - SMD LAMP 4MM GREEN InGaN 40x100deg

Standard LEDs - SMD LAMP 4MM GREEN InGaN 40x100deg

Buy Now

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ALMD-LM38-24002 516-ALMD-LM38-24002TR-ND ALMD-LM38-24002
Product Name High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle LED Indication - Discrete Standard LEDs - SMD
LED Package: Oval AlInGaP/InGaN 4-SMD, Gull Wing
LED Type Green Green
Peak Wavelength 522 nm (5220 Å) 522 nm (5220 Å)
Viewing Angle 40 to 100 degrees 40 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Led, 1W, Neutral White, 90Lm; Product Range Broadcom - 36AJ8256 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 140 degrees
View Details