Broadcom Inc. High Brightness SMT Round Tinted Red LED with 30° Viewing Angle ALMD-EG3E-VW002

Description
The Avago ALMD-EG3E-VW002 is a high brightness surface-mount (SMT) round tinted red LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.
Description
The Avago ALMD-EG3E-VW002 is a high brightness surface-mount (SMT) round tinted red LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

Suppliers

Company
Product
Description
Supplier Links
High Brightness SMT Round Tinted Red LED with 30° Viewing Angle - ALMD-EG3E-VW002 - Broadcom Inc.
San Jose, CA, USA
High Brightness SMT Round Tinted Red LED with 30° Viewing Angle
ALMD-EG3E-VW002
High Brightness SMT Round Tinted Red LED with 30° Viewing Angle ALMD-EG3E-VW002
The Avago ALMD-EG3E-VW002 is a high brightness surface-mount (SMT) round tinted red LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

The Avago ALMD-EG3E-VW002 is a high brightness surface-mount (SMT) round tinted red LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications.

For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ALMD-EG3E-VW002
Product Name High Brightness SMT Round Tinted Red LED with 30° Viewing Angle
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AAMD-LG38-YZ002TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Red
Peak Wavelength 629 nm (6290 Å)
View Details
LED White Lighting - 1416-L128-4080EB3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers