Broadcom Inc. LEDs ALMD-EG3D-WY002

Description
LED,SMT Round,AlInGaP,Red,30 deg
Request a Quote Datasheet
Description
LED,SMT Round,AlInGaP,Red,30 deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2305329 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMT Round,AlInGaP,Red,30 deg

LED,SMT Round,AlInGaP,Red,30deg

Supplier's Site
LEDs - 2305330 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMT Round,AlInGaP,Red,30 deg

LED,SMT Round,AlInGaP,Red,30deg

Supplier's Site
LEDs - 2305330P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMT Round,AlInGaP,Red,30 deg

LED,SMT Round,AlInGaP,Red,30deg

Supplier's Site
LED Indication - Discrete - 516-ALMD-EG3D-WY002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EG3D-WY002CT-ND
LED Indication - Discrete 516-ALMD-EG3D-WY002CT-ND
Red 626nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Red 626nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-EG3D-WY002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EG3D-WY002TR-ND
LED Indication - Discrete 516-ALMD-EG3D-WY002TR-ND
Red 626nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Red 626nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-EG3D-WY002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EG3D-WY002DKR-ND
LED Indication - Discrete 516-ALMD-EG3D-WY002DKR-ND
Red 626nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Red 626nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
Led, Red, 3.9Mm, 626 Nm, 2.1 V, 20 Ma, 9.3 Cd Rohs Compliant Broadcom - 58Y4506 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 3.9Mm, 626 Nm, 2.1 V, 20 Ma, 9.3 Cd Rohs Compliant Broadcom
58Y4506
Led, Red, 3.9Mm, 626 Nm, 2.1 V, 20 Ma, 9.3 Cd Rohs Compliant Broadcom 58Y4506
LED, Red, 3.9mm, 626 nm, 2.1 V, 20 mA, 9.3 cd RoHS Compliant: Yes

LED, Red, 3.9mm, 626 nm, 2.1 V, 20 mA, 9.3 cd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2305329 516-ALMD-EG3D-WY002CT-ND 58Y4506
Product Name LEDs LED Indication - Discrete Led, Red, 3.9Mm, 626 Nm, 2.1 V, 20 Ma, 9.3 Cd Rohs Compliant Broadcom
Forward Voltage 2.4 volts 2.1 volts
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Color Lighting - 516-4179-2-ND - DigiKey
Specs
LED Package: 6-SMD
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 623 nm (4650 to 6230 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-2780SA35A0DF1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details