Broadcom Inc. LED Indication - Discrete ALMD-CM3D-WY002

Description
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-2164-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2164-2-ND
LED Indication - Discrete 516-2164-2-ND
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - ALMD-CM3D-WY002
845906-ALMD-CM3D-WY002
LED Indication - Discrete - ALMD-CM3D-WY002 845906-ALMD-CM3D-WY002
Manufacturer: Broadcom Limited Win Source Part Number: 845906-ALMD-CM3D-WY0 02 Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Family Name: ALMD-CM3D Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-2164-2, 516-2164-1, ALMDCM3DWY002, 516-2164-6, ALMD-CM3D-WY002-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 845906-ALMD-CM3D-WY002
Features: LED Indication - Discrete
Package: Reel - TR
Part Status: Obsolete
Family Name: ALMD-CM3D
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2164-2, 516-2164-1, ALMDCM3DWY002, 516-2164-6, ALMD-CM3D-WY002-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-2164-2-ND 845906-ALMD-CM3D-WY002
Product Name LED Indication - Discrete LED Indication - Discrete - ALMD-CM3D-WY002
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - ASMD-LWG3-NQTHD-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers