Broadcom Inc. LED White Lighting ASMD-LWG3-NQTHD

Description
LED Lighting - White, Cool 6500K 2.99V 65mA 120° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 6500K 2.99V 65mA 120° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - ASMD-LWG3-NQTHD-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
ASMD-LWG3-NQTHD-ND
LED White Lighting ASMD-LWG3-NQTHD-ND
LED Lighting - White, Cool 6500K 2.99V 65mA 120° 1206 (3014 Metric)

LED Lighting - White, Cool 6500K 2.99V 65mA 120° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMD-LWG3-NQTHD
High Power LEDs - White ASMD-LWG3-NQTHD
High Power LEDs - White White, 6500K 24.5lm, 65mA

High Power LEDs - White White, 6500K 24.5lm, 65mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMD-LWG3-NQTHD-ND ASMD-LWG3-NQTHD
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASMT-UGB5-NW7Y2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details