Broadcom Inc. MiniPOD™ 12x12.5G Transmitter Module AFBR-812VxyZ

Description
The AFBR-812VxyZ and AFBR-822VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. Avago’s MiniPOD solution offers system designers two module package options to optimize their cable management and board layout. AFBR-812RxyZ Tx/AFBR-822RxyZ Rx is used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. AFBR-812FxyZ Tx/AFBR-822FxyZ Rx is used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes board layout density by eliminating board space lost to the optical connector and strain relief. The electrical interface uses a 9×9 MEG-Array connector with 1.27 mm pitch http://portal.fcicon nect.com/Comergent// fci/drawing/55714.pd f The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector. The thermal interface provided can require either a user provided heat sink or use of the Avago general purpose clip on heat sink, to maintain the module case temperature to be between 0°C to 70°C during continuous operation.
Description
The AFBR-812VxyZ and AFBR-822VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. Avago’s MiniPOD solution offers system designers two module package options to optimize their cable management and board layout. AFBR-812RxyZ Tx/AFBR-822RxyZ Rx is used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. AFBR-812FxyZ Tx/AFBR-822FxyZ Rx is used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes board layout density by eliminating board space lost to the optical connector and strain relief. The electrical interface uses a 9×9 MEG-Array connector with 1.27 mm pitch http://portal.fcicon nect.com/Comergent// fci/drawing/55714.pd f The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector. The thermal interface provided can require either a user provided heat sink or use of the Avago general purpose clip on heat sink, to maintain the module case temperature to be between 0°C to 70°C during continuous operation.

Suppliers

Company
Product
Description
Supplier Links
MiniPOD™ 12x12.5G Transmitter Module - AFBR-812VxyZ - Broadcom Inc.
San Jose, CA, USA
MiniPOD™ 12x12.5G Transmitter Module
AFBR-812VxyZ
MiniPOD™ 12x12.5G Transmitter Module AFBR-812VxyZ
The AFBR-812VxyZ and AFBR-822VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. Avago’s MiniPOD solution offers system designers two module package options to optimize their cable management and board layout. AFBR-812RxyZ Tx/AFBR-822RxyZ Rx is used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. AFBR-812FxyZ Tx/AFBR-822FxyZ Rx is used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes board layout density by eliminating board space lost to the optical connector and strain relief. The electrical interface uses a 9×9 MEG-Array connector with 1.27 mm pitch http://portal.fcicon nect.com/Comergent// fci/drawing/55714.pd f The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector. The thermal interface provided can require either a user provided heat sink or use of the Avago general purpose clip on heat sink, to maintain the module case temperature to be between 0°C to 70°C during continuous operation.

The AFBR-812VxyZ and AFBR-822VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. Avago’s MiniPOD solution offers system designers two module package options to optimize their cable management and board layout. AFBR-812RxyZ Tx/AFBR-822RxyZ Rx is used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. AFBR-812FxyZ Tx/AFBR-822FxyZ Rx is used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes board layout density by eliminating board space lost to the optical connector and strain relief. The electrical interface uses a 9×9 MEG-Array connector with 1.27 mm pitch
http://portal.fciconnect.com/Comergent//fci/drawing/55714.pdf The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector. The thermal interface provided can require either a user provided heat sink or use of the Avago general purpose clip on heat sink, to maintain the module case temperature to be between 0°C to 70°C during continuous operation.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transmitters
Product Number AFBR-812VxyZ
Product Name MiniPOD™ 12x12.5G Transmitter Module
Light Source Laser Diode
Cable Type Multimode
Data Rate 10.31 to 12.5 Gbps
Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details