Broadcom Inc. MicroPOD 12x10G Receiver Module (300m) AFBR-78D13SZ

Description
The Avago AFBR-78D13SZ is a 12-channel pluggable, parallel fiber optics receiver module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-77D13SZ and AFBR-78D13SZ are a Tx/Rx module pair optimized for short-range parallel multi-lane data communication and interconnect applications. The high density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The optical interface requires a user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.
Description
The Avago AFBR-78D13SZ is a 12-channel pluggable, parallel fiber optics receiver module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-77D13SZ and AFBR-78D13SZ are a Tx/Rx module pair optimized for short-range parallel multi-lane data communication and interconnect applications. The high density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The optical interface requires a user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.

Suppliers

Company
Product
Description
Supplier Links
MicroPOD 12x10G Receiver Module (300m) - AFBR-78D13SZ - Broadcom Inc.
San Jose, CA, USA
MicroPOD 12x10G Receiver Module (300m)
AFBR-78D13SZ
MicroPOD 12x10G Receiver Module (300m) AFBR-78D13SZ
The Avago AFBR-78D13SZ is a 12-channel pluggable, parallel fiber optics receiver module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-77D13SZ and AFBR-78D13SZ are a Tx/Rx module pair optimized for short-range parallel multi-lane data communication and interconnect applications. The high density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The optical interface requires a user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.

The Avago AFBR-78D13SZ is a 12-channel pluggable, parallel fiber optics receiver module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-77D13SZ and AFBR-78D13SZ are a Tx/Rx module pair optimized for short-range parallel multi-lane data communication and interconnect applications. The high density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm.

The optical interface requires a user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Receivers
Product Number AFBR-78D13SZ
Product Name MicroPOD 12x10G Receiver Module (300m)
Receiver Type PIN Photodiode
Cable Type Multimode
Data Rate 10000 Mbps
Rise Time 25 to 50 ns
Sensitivity -12 to 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Photodetector, 200-1100 nm UV-Silicon Detector, 118 MHz - 818-BB-27 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 118 MHz
View Details
Fibre Optic Receivers - 2707761 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Optical Receiver for Industrial Applications with Conductive ST-Threaded Port, RoHS Compliant - HFBR-2412TCZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Dual-in-Line Package
Photodiode Semiconductor Silicon
View Details
3 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details