Broadcom Inc. AFBR-786BxxxZ, Twelve-Channel Transmitter and Receiver Pluggable, Parallel-Fiber-Optics Modules AFBR-786BxxxZ

Description
The AFBR-776BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Transmitter and AFBR-786BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Receiver are high performance fiber optics modules for short-range parallel multi-lane data communication and interconnect applications. The modules operate at 6.25Gbps per channel over multimode fiber systems using a nominal wavelength of 850 nm. Aggregate bandwidth per transmitter receiver link is 75G. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The modules incorporate high performance,highly reliable, short wavelength optical devices coupled with proven circuit technology to provide long life and consistent service.
Description
The AFBR-776BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Transmitter and AFBR-786BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Receiver are high performance fiber optics modules for short-range parallel multi-lane data communication and interconnect applications. The modules operate at 6.25Gbps per channel over multimode fiber systems using a nominal wavelength of 850 nm. Aggregate bandwidth per transmitter receiver link is 75G. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The modules incorporate high performance,highly reliable, short wavelength optical devices coupled with proven circuit technology to provide long life and consistent service.

Suppliers

Company
Product
Description
Supplier Links
AFBR-786BxxxZ, Twelve-Channel Transmitter and Receiver Pluggable, Parallel-Fiber-Optics Modules - AFBR-786BxxxZ - Broadcom Inc.
San Jose, CA, USA
AFBR-786BxxxZ, Twelve-Channel Transmitter and Receiver Pluggable, Parallel-Fiber-Optics Modules
AFBR-786BxxxZ
AFBR-786BxxxZ, Twelve-Channel Transmitter and Receiver Pluggable, Parallel-Fiber-Optics Modules AFBR-786BxxxZ
The AFBR-776BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Transmitter and AFBR-786BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Receiver are high performance fiber optics modules for short-range parallel multi-lane data communication and interconnect applications. The modules operate at 6.25Gbps per channel over multimode fiber systems using a nominal wavelength of 850 nm. Aggregate bandwidth per transmitter receiver link is 75G. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The modules incorporate high performance,highly reliable, short wavelength optical devices coupled with proven circuit technology to provide long life and consistent service.

The AFBR-776BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Transmitter and AFBR-786BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Receiver are high performance fiber optics modules for short-range parallel multi-lane data communication and interconnect applications. The modules operate at 6.25Gbps per channel over multimode fiber systems using a nominal wavelength of 850 nm. Aggregate bandwidth per transmitter receiver link is 75G. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The modules incorporate high performance,highly reliable, short wavelength optical devices coupled with proven circuit technology to provide long life and consistent service.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Receivers
Product Number AFBR-786BxxxZ
Product Name AFBR-786BxxxZ, Twelve-Channel Transmitter and Receiver Pluggable, Parallel-Fiber-Optics Modules
Receiver Type PIN Photodiode
Cable Type Multimode
Data Rate 6250 Mbps
Rise Time 0.0800 ns
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Detector, 500-890 nm Battery Biased GaAs Detector, 12.5 GHz, FC/UPC - 818-BB-45F - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0300 ns
Bandwidth 0.0 to 12500 MHz
View Details
Fibre Optic Receivers - 2707761 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber Optic Receivers - 516-3587-ND - DigiKey
Specs
Data Rate 10 Mbps
Sensitivity -43 dB
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details