Broadcom Inc. Optoelectronics - Fiber Optics - Transceiver Modules AFBR-59E4APZ

Description
Win Source Part Number: 1000051-AFBR-59E4APZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Package: Bulk Applications: Ethernet Standard Package: 10 Data Rate: 125MBd Wavelength: 1308nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: Broadcom Limited Other Names: 516-3467,AFBR-59E4AP Z-ND Base Product Number: AFBR-59E4
Request a Quote Datasheet
Description
Win Source Part Number: 1000051-AFBR-59E4APZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Package: Bulk Applications: Ethernet Standard Package: 10 Data Rate: 125MBd Wavelength: 1308nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: Broadcom Limited Other Names: 516-3467,AFBR-59E4AP Z-ND Base Product Number: AFBR-59E4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1000051-AFBR-59E4APZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1000051-AFBR-59E4APZ
Optoelectronics - Fiber Optics - Transceiver Modules 1000051-AFBR-59E4APZ
Win Source Part Number: 1000051-AFBR-59E4APZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Package: Bulk Applications: Ethernet Standard Package: 10 Data Rate: 125MBd Wavelength: 1308nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: Broadcom Limited Other Names: 516-3467,AFBR-59E4AP Z-ND Base Product Number: AFBR-59E4

Win Source Part Number: 1000051-AFBR-59E4APZ
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: LC
Package: Bulk
Applications: Ethernet
Standard Package: 10
Data Rate: 125MBd
Wavelength: 1308nm
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Pluggable, SFP
ECCN: 5A991B5A
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Mfr: Broadcom Limited
Other Names: 516-3467,AFBR-59E4APZ-ND
Base Product Number: AFBR-59E4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1000051-AFBR-59E4APZ
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
5 GHz Wi-Fi Front End Module - QPF4530 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5150 to 5925 MHz
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details