Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-7924EHWZ HFBR-7924EHWZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 776007-HFBR-7924EHWZ Series: METRAK Mounting Style: Through Hole Connector Type: MTP (MPO) Applications: General Operating Supply Voltage: 3.3V Data Rate: 2.7Gbd Part Status: Obsolete(EOL) Family Name: HFBR-7924EHWZ Wavelength: 850nm Categories: Optoelectronics Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 776007-HFBR-7924EHWZ Series: METRAK Mounting Style: Through Hole Connector Type: MTP (MPO) Applications: General Operating Supply Voltage: 3.3V Data Rate: 2.7Gbd Part Status: Obsolete(EOL) Family Name: HFBR-7924EHWZ Wavelength: 850nm Categories: Optoelectronics Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-7924EHWZ - 776007-HFBR-7924EHWZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-7924EHWZ
776007-HFBR-7924EHWZ
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-7924EHWZ 776007-HFBR-7924EHWZ
Manufacturer: Broadcom Limited Win Source Part Number: 776007-HFBR-7924EHWZ Series: METRAK Mounting Style: Through Hole Connector Type: MTP (MPO) Applications: General Operating Supply Voltage: 3.3V Data Rate: 2.7Gbd Part Status: Obsolete(EOL) Family Name: HFBR-7924EHWZ Wavelength: 850nm Categories: Optoelectronics Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 776007-HFBR-7924EHWZ
Series: METRAK
Mounting Style: Through Hole
Connector Type: MTP (MPO)
Applications: General
Operating Supply Voltage: 3.3V
Data Rate: 2.7Gbd
Part Status: Obsolete(EOL)
Family Name: HFBR-7924EHWZ
Wavelength: 850nm
Categories: Optoelectronics
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 776007-HFBR-7924EHWZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-7924EHWZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C-EM1 - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details