Broadcom Inc. DC to 5MBd Versatile Link Fiber Optic Receiver, Vertical Package for 1mm POF AFBR-2531CZ

Description
The Avago AFBR-2531CZ is a DC-5MBd Versatile Link POF receiver device in vertical package, designed to operate with any type of signal from DC up to 5 MBd at link distances up to 50 meters using 1mm 0.5NA POF or 500 meters using 220µm 0.37NA PCS. The receiver device consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The AFBR-2531CZ is a 4-pin device packed in a Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet
Description
The Avago AFBR-2531CZ is a DC-5MBd Versatile Link POF receiver device in vertical package, designed to operate with any type of signal from DC up to 5 MBd at link distances up to 50 meters using 1mm 0.5NA POF or 500 meters using 220µm 0.37NA PCS. The receiver device consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The AFBR-2531CZ is a 4-pin device packed in a Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 5MBd Versatile Link Fiber Optic Receiver, Vertical Package for 1mm POF - AFBR-2531CZ - Broadcom Inc.
San Jose, CA, USA
DC to 5MBd Versatile Link Fiber Optic Receiver, Vertical Package for 1mm POF
AFBR-2531CZ
DC to 5MBd Versatile Link Fiber Optic Receiver, Vertical Package for 1mm POF AFBR-2531CZ
The Avago AFBR-2531CZ is a DC-5MBd Versatile Link POF receiver device in vertical package, designed to operate with any type of signal from DC up to 5 MBd at link distances up to 50 meters using 1mm 0.5NA POF or 500 meters using 220µm 0.37NA PCS. The receiver device consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The AFBR-2531CZ is a 4-pin device packed in a Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.

The Avago AFBR-2531CZ is a DC-5MBd Versatile Link POF receiver device in vertical package, designed to operate with any type of signal from DC up to 5 MBd at link distances up to 50 meters using 1mm 0.5NA POF or 500 meters using 220µm 0.37NA PCS. The receiver device consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families.

The AFBR-2531CZ is a 4-pin device packed in a Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.

Supplier's Site
Fiber Optic Receivers - 516-3608-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3608-ND
Fiber Optic Receivers 516-3608-ND
Fiber Optic Receiver Optical 5MBd -26dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 10mA

Fiber Optic Receiver Optical 5MBd -26dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 10mA

Buy Now Datasheet
Fibre Optic Receivers - 9107113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
9107113
Fibre Optic Receivers 9107113
Broadcom AFBR-2531CZ

Broadcom AFBR-2531CZ

Supplier's Site
Fibre Optic Receivers - 1894762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894762
Fibre Optic Receivers 1894762
Broadcom AFBR-2531CZ

Broadcom AFBR-2531CZ

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd.
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number AFBR-2531CZ 516-3608-ND 9107113
Product Name DC to 5MBd Versatile Link Fiber Optic Receiver, Vertical Package for 1mm POF Fiber Optic Receivers Fibre Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Versatile Link Vertical Package
Rise Time 10 ns 13 ns
Signal Output: Transistor-Transistor Logic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, Butterfly Package, InGaAS, 30 GHz, FC/APC - F-PD-30-A-H-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 35000 MHz
View Details
Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Airpak Fiber Optic Receiver Modules -  - OSI Optoelectronics
Specs
Receiver Type PIN Photodiode
Photodiode Semiconductor Indium Gallium Arsenic
Connector Type FC (optional feature)
View Details