Broadcom Inc. 1MBd 660nm Versatile Link Optical Receiver HFBR-2532ETZ

Description
The Avago HFBR-2532ETZ is a 1MBd Versatile Link™ optical receiver component supporting a 660nm LED light source. The device incorporates a monolithic dc coupled, digital IC receiver with an open collector Schottky output transistor. The device is designed to pair with the Avago HFBR-1532ETZ transmitter, providing robust point-to-point data communication. Immune to electromagnetic interference (EMI) and radio frequency interference (RFI), the HFBR-1532ETZ and HFBR-2532ETZ pair is ideal for use in providing mission-critical system control and status communications for industrial communications and control networks.
Request a Quote Datasheet
Description
The Avago HFBR-2532ETZ is a 1MBd Versatile Link™ optical receiver component supporting a 660nm LED light source. The device incorporates a monolithic dc coupled, digital IC receiver with an open collector Schottky output transistor. The device is designed to pair with the Avago HFBR-1532ETZ transmitter, providing robust point-to-point data communication. Immune to electromagnetic interference (EMI) and radio frequency interference (RFI), the HFBR-1532ETZ and HFBR-2532ETZ pair is ideal for use in providing mission-critical system control and status communications for industrial communications and control networks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MBd 660nm Versatile Link Optical Receiver - HFBR-2532ETZ - Broadcom Inc.
San Jose, CA, USA
1MBd 660nm Versatile Link Optical Receiver
HFBR-2532ETZ
1MBd 660nm Versatile Link Optical Receiver HFBR-2532ETZ
The Avago HFBR-2532ETZ is a 1MBd Versatile Link™ optical receiver component supporting a 660nm LED light source. The device incorporates a monolithic dc coupled, digital IC receiver with an open collector Schottky output transistor. The device is designed to pair with the Avago HFBR-1532ETZ transmitter, providing robust point-to-point data communication. Immune to electromagnetic interference (EMI) and radio frequency interference (RFI), the HFBR-1532ETZ and HFBR-2532ETZ pair is ideal for use in providing mission-critical system control and status communications for industrial communications and control networks.

The Avago HFBR-2532ETZ is a 1MBd Versatile Link™ optical receiver component supporting a 660nm LED light source. The device incorporates a monolithic dc coupled, digital IC receiver with an open collector Schottky output transistor. The device is designed to pair with the Avago HFBR-1532ETZ transmitter, providing robust point-to-point data communication. Immune to electromagnetic interference (EMI) and radio frequency interference (RFI), the HFBR-1532ETZ and HFBR-2532ETZ pair is ideal for use in providing mission-critical system control and status communications for industrial communications and control networks.

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-2532ETZ - 776001-HFBR-2532ETZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-2532ETZ
776001-HFBR-2532ETZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-2532ETZ 776001-HFBR-2532ETZ
Manufacturer: Broadcom Limited Win Source Part Number: 776001-HFBR-2532ETZ Series: HFBR-0500ETZ Connector Type: Versatile Link Capacitance: 86pF Voltage - Forward (Vf) (Typ): 1.67V Family Name: HFBR-2532ET Wavelength: 660nm Categories: Optoelectronics Current - DC Forward (If) (Maximum): 6mA Introduction Date: November 04, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Broadcom Limited
Win Source Part Number: 776001-HFBR-2532ETZ
Series: HFBR-0500ETZ
Connector Type: Versatile Link
Capacitance: 86pF
Voltage - Forward (Vf) (Typ): 1.67V
Family Name: HFBR-2532ET
Wavelength: 660nm
Categories: Optoelectronics
Current - DC Forward (If) (Maximum): 6mA
Introduction Date: November 04, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
Fiber Optic Transmitters - Discrete - 516-3630-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3630-ND
Fiber Optic Transmitters - Discrete 516-3630-ND
Fiber Optic Transmitter 660nm 1.67V 6mA Versatile Link

Fiber Optic Transmitter 660nm 1.67V 6mA Versatile Link

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Fiber Optic Receivers Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-2532ETZ 776001-HFBR-2532ETZ 516-3630-ND
Product Name 1MBd 660nm Versatile Link Optical Receiver Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-2532ETZ Fiber Optic Transmitters - Discrete
Signal Output: Transistor-Transistor Logic
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 2707763 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, DC Coupled - F-PD-23-D-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 21000 MHz
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details
Receiver Optical Sub-Assemblies (ROSAs) -  - Semtech Corp.
Specs
Receiver Type PIN Photodiode
Photodiode Semiconductor Indium Gallium Arsenic
Data Rate 11300 Mbps
View Details