Broadcom Inc. 50MBd Miniature Link Fiber Optic Receiver with SMA port AFBR-2409Z

Description
The AFBR-2409Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ/-1712TZ fiber optic transmitters and multimode glass fiber cable. Consistent coupling into the receiver is assured by the optical system with lens. The receiver output is a digital CMOS/TTL signal. The AFBR-2409Z receiver contains an IC with integrated photodiode which directly converts the incoming optical signal to a digital output signal without the requisite for additional external circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate typically goes from 100kBd to 50MBd. A monitor (RSSI) output, which delivers an output current proportional to the average incoming light power, is available.
Request a Quote Datasheet
Description
The AFBR-2409Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ/-1712TZ fiber optic transmitters and multimode glass fiber cable. Consistent coupling into the receiver is assured by the optical system with lens. The receiver output is a digital CMOS/TTL signal. The AFBR-2409Z receiver contains an IC with integrated photodiode which directly converts the incoming optical signal to a digital output signal without the requisite for additional external circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate typically goes from 100kBd to 50MBd. A monitor (RSSI) output, which delivers an output current proportional to the average incoming light power, is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50MBd Miniature Link Fiber Optic Receiver with SMA port - AFBR-2409Z - Broadcom Inc.
San Jose, CA, USA
50MBd Miniature Link Fiber Optic Receiver with SMA port
AFBR-2409Z
50MBd Miniature Link Fiber Optic Receiver with SMA port AFBR-2409Z
The AFBR-2409Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ/-1712TZ fiber optic transmitters and multimode glass fiber cable. Consistent coupling into the receiver is assured by the optical system with lens. The receiver output is a digital CMOS/TTL signal. The AFBR-2409Z receiver contains an IC with integrated photodiode which directly converts the incoming optical signal to a digital output signal without the requisite for additional external circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate typically goes from 100kBd to 50MBd. A monitor (RSSI) output, which delivers an output current proportional to the average incoming light power, is available.

The AFBR-2409Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ/-1712TZ fiber optic transmitters and multimode glass fiber cable. Consistent coupling into the receiver is assured by the optical system with lens. The receiver output is a digital CMOS/TTL signal. The AFBR-2409Z receiver contains an IC with integrated photodiode which directly converts the incoming optical signal to a digital output signal without the requisite for additional external circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate typically goes from 100kBd to 50MBd. A monitor (RSSI) output, which delivers an output current proportional to the average incoming light power, is available.

Supplier's Site
Fiber Optic Receivers - 516-3604-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3604-ND
Fiber Optic Receivers 516-3604-ND
Fiber Optic Receiver Optical 50MBd -27dBm 3.135V ~ 5.25V 20mA

Fiber Optic Receiver Optical 50MBd -27dBm 3.135V ~ 5.25V 20mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number AFBR-2409Z 516-3604-ND
Product Name 50MBd Miniature Link Fiber Optic Receiver with SMA port Fiber Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Low-cost, Dual-inline Package that is Made of High Strength, Heat Resistant, Chemically Resistant, and UL 94V-O Flame Retardant ULTEM® Plastic
Cable Type Multimode
Connector Type SMA
Data Rate 100 to 50000 Mbps 50 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Optical Receiver, 300-1050 nm Silicon Detector, 10 MHz, M4 - 2051-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fibre Optic Receivers - 2707761 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
20 GHz RF/Fiber Optic Receiver - MP-6000RX - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details
SFH551/1-1V - 5MBd Receiver Diode with TTL out, and Direct Fiber Connector - SP000063855 - Broadcom Inc.
Specs
Packaging Type V-Housing
Photodiode Semiconductor Silicon
Data Rate 5 Mbps
View Details
3 suppliers